General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 12A 24V General Purpose Non Latching 21.8mA 24VDC SPST-NO (1 Form A) 12A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPST 12A 24V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2343-ND | RP438024 | 48M7814 | RP438024 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 12A 24V General Purpose Non Latching 21.8mA 24VDC SPST-NO (1 Form A) 12A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection | Rp438024 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |