General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
RP421110 ROHS COMPLIANT: YES
General Purpose Relays DPDT 8A 110VDC POWER PCB RELAY
RELAY GEN PURPOSE DPDT 8A 110V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RP421110-ND | 48M7811 | 39C2625 | RP421110 | RP421110 |
| Product Name | Power Relays, Over 2 Amps | Rp421110 Schrack Te Connectivity | Rp421110 Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |