General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 48V General Purpose Non Latching 10.9mA 48VDC DPDT (2 Form C) 8A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relays DPDT 8A 48VDC POWER PCB RELAY
RELAY GEN PURPOSE DPDT 8A 48V
| DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RP421048-ND | RP421048 | RP421048 | 48M7810 | RP421048 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE DPDT 8A 48V General Purpose Non Latching 10.9mA 48VDC DPDT (2 Form C) 8A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection | General Purpose Relays | Rp421048 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |