RELAY GENERAL PURPOSE DPDT 8A 6V General Purpose Non Latching 88.2mA 6VDC DPDT (2 Form C) 8A 400VAC - Max 4.2 VDC 0.6 VDC Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 6V
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RP421006 | RP421006-ND | RP421006 | 48M7808 |
| Product Name | RELAY GENERAL PURPOSE DPDT 8A 6V General Purpose Non Latching 88.2mA 6VDC DPDT (2 Form C) 8A 400VAC - Max 4.2 VDC 0.6 VDC Sealed - Flux Protection | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rp421006 Schrack Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) |