General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 5V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RP421005-ND | RP421005 | 48M7807 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rp421005 Schrack Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) |