General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relays DPDT 8 A 24VDC PC PINS
RELAY GEN PURPOSE DPDT 8A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB943-ND | 48M7801 | RP420024 | RP420024 |
| Product Name | Power Relays, Over 2 Amps | Rp420024 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |