General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 6V
General Purpose Relays DPDT 8A 6VDC 68Ohm POWER PCB RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1678-ND | RP420006 | 48M7799 | RP420006 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rp420006 Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |