TE Connectivity Power Relays, Over 2 Amps RP418048

Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RP418048-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RP418048-ND
Power Relays, Over 2 Amps RP418048-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.9mA 48VDC SPDT (1 Form C) 12A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection - RP418048 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.9mA 48VDC SPDT (1 Form C) 12A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection
RP418048
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.9mA 48VDC SPDT (1 Form C) 12A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection RP418048
RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.9mA 48VDC SPDT (1 Form C) 12A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection Through Hole PC Pin Tube

RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.9mA 48VDC SPDT (1 Form C) 12A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection Through Hole PC Pin Tube

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RP418048
Relays - Power Relays, Over 2 Amps RP418048
RELAY GEN PURPOSE SPDT 12A 48V

RELAY GEN PURPOSE SPDT 12A 48V

Supplier's Site
Rp418048 Schrack Te Connectivity - 48M7792 - Newark, An Avnet Company
Chicago, IL, United States
Rp418048 Schrack Te Connectivity
48M7792
Rp418048 Schrack Te Connectivity 48M7792
RP418048

RP418048

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays Electromechanical Relays
Product Number RP418048-ND RP418048 RP418048 48M7792
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPDT 12A 48V General Purpose Non Latching 10.9mA 48VDC SPDT (1 Form C) 12A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection Relays - Power Relays, Over 2 Amps Rp418048 Schrack Te Connectivity
Relay Type General
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 36.11 - Miniature PCB relays 10A - 361190184011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA01.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details