General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 24V General Purpose Non Latching 21.8mA 24VDC SPDT (1 Form C) 12A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relays GP SPDT 12A 24VDC PCB
RELAY GEN PURPOSE SPDT 12A 24V
RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB941-ND | RP418024 | RP418024 | RP418024 | 17M1784 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 12A 24V General Purpose Non Latching 21.8mA 24VDC SPDT (1 Form C) 12A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |