General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 12V
General Purpose Relays 12 AMP 12VDC SPDT
DISCONTINUED BY MANUFACTURER, POWER RELAY, 12 VDC, 12 A, SPDT, 29X12.6X25.5 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RP418012 / TE CONNECTIVITY / POTTER-BRUMFIELD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB940-ND | RP418012 | RP418012 | 34563289 | 45AJ7395 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket | Rp418012 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw |