General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 44.4mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPDT 8A 12V
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RP411012-ND | RP411012 | RP411012 | 48M7784 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 44.4mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | Rp411012 Schrack Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |