General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
POWER RELAY, SPST, 16A, 250VAC, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays 24V 16A 1NO THT POWER RELAY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1354475 | PB939-ND | 96B6427 | RP3SL024 | RP3SL024 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Power Relay, Spst, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |