RELAY GEN PURPOSE SPST 16A 5V General Purpose Non Latching 92.6mA 5VDC SPST-NO (1 Form A) 16A 400VAC - Max 3.75 VDC 0.5 VDC Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
RP3SL005
General Purpose Relays SPST-NO 16A 5VDC
RELAY GEN PURPOSE SPST 16A 5V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RP3SL005 | PB938-ND | 48M7763 | RP3SL005 | RP3SL005 |
| Product Name | RELAY GEN PURPOSE SPST 16A 5V General Purpose Non Latching 92.6mA 5VDC SPST-NO (1 Form A) 16A 400VAC - Max 3.75 VDC 0.5 VDC Sealed - Flux Protection | Power Relays, Over 2 Amps | Rp3Sl005 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |