TE Connectivity Power Relays, Over 2 Amps - RP330012 RP330012

Description
Manufacturer: TE Connectivity Win Source Part Number: 932387-RP330012 Series: RP II/1, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: RP33 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: 4-1393230-7, PB1233
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 932387-RP330012 Series: RP II/1, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: RP33 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: 4-1393230-7, PB1233
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RP330012 - 932387-RP330012 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RP330012
932387-RP330012
Power Relays, Over 2 Amps - RP330012 932387-RP330012
Manufacturer: TE Connectivity Win Source Part Number: 932387-RP330012 Series: RP II/1, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: RP33 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0050 Other Part Number: 4-1393230-7, PB1233

Manufacturer: TE Connectivity
Win Source Part Number: 932387-RP330012
Series: RP II/1, SCHRACK
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: RP33
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0050
Other Part Number: 4-1393230-7, PB1233

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1233-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1233-ND
Power Relays, Over 2 Amps PB1233-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 44.4mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection - RP330012 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 44.4mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection
RP330012
RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 44.4mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection RP330012
RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 44.4mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Tube

RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 44.4mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Tube

Supplier's Site
Relays - Power Relays, Over 2 Amps - RP330012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RP330012
Relays - Power Relays, Over 2 Amps RP330012
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RP330012
General Purpose Relays RP330012
General Purpose Relays 12V 16A 1NO THT POWER RELAY

General Purpose Relays 12V 16A 1NO THT POWER RELAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays Electromechanical Relays
Product Number 932387-RP330012 PB1233-ND RP330012 RP330012 RP330012
Product Name Power Relays, Over 2 Amps - RP330012 Power Relays, Over 2 Amps RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 44.4mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1415543-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.0633S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers