RELAY GEN PURPOSE SPDT 16A 24V General Purpose Non Latching 21.8mA 24VDC SPDT (1 Form C) 16A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relays GP SPDT1 6A 24VDC PLUGIN
RELAY GEN PURPOSE SPDT 16A 24V
| ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RP310024 | PB936-ND | RP310024 | RP310024 |
| Product Name | RELAY GEN PURPOSE SPDT 16A 24V General Purpose Non Latching 21.8mA 24VDC SPDT (1 Form C) 16A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |