HEATSHRINK, 50.8MM, BLACK, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 01M8706 |
| Product Name | Heatshrink, 50.8Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing |