TE Connectivity Through Hole Resistors ROX9J82R

Description
82 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
82 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143041-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143041-ND
Through Hole Resistors A143041-ND
82 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 82R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5380
Res, 82R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5380
RES, 82R, 9W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:54mmRoHS Compliant: Yes

RES, 82R, 9W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:54mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143041-ND 97AC5380
Product Name Through Hole Resistors Res, 82R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details