680 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
METAL OXIDE RESISTORS 9W STD M/O
RES, 680R, 9W, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143063-ND | 1111-ROX9J680R-ND | 97AC5202 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 680R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use | |
| Technology / Construction | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 680 ohms | 680 ohms |