TE Connectivity Through Hole Resistors ROX9J4K3

Description
4.3 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143082-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143082-ND
Through Hole Resistors A143082-ND
4.3 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.3 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 4K3, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0993
Res, 4K3, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0993
RES, 4K3, 9W, AXIAL, METAL OXIDE; Resistance:4.3kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 4K3, 9W, AXIAL, METAL OXIDE; Resistance:4.3kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143082-ND 97AC0993
Product Name Through Hole Resistors Res, 4K3, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details