TE Connectivity Through Hole Resistors ROX9J39K

Description
39 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
39 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143105-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143105-ND
Through Hole Resistors A143105-ND
39 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

39 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J39K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J39K-ND
Through Hole Resistors 1111-ROX9J39K-ND
9W STD M/OX 5% 39K

9W STD M/OX 5% 39K

Buy Now Datasheet
Res, 39K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6387
Res, 39K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6387
RES, 39K, 9W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 39K, 9W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143105-ND 1111-ROX9J39K-ND 97AC6387
Product Name Through Hole Resistors Through Hole Resistors Res, 39K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers