TE Connectivity Through Hole Resistors ROX9J300R

Description
300 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
300 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143054-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143054-ND
Through Hole Resistors A143054-ND
300 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

300 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J300R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J300R-ND
Through Hole Resistors 1111-ROX9J300R-ND
9W STD M/OX 5% 300R

9W STD M/OX 5% 300R

Buy Now Datasheet
Res, 300R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4958
Res, 300R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4958
RES, 300R, 9W, AXIAL, METAL OXIDE; Resistance:300ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 300R, 9W, AXIAL, METAL OXIDE; Resistance:300ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143054-ND 1111-ROX9J300R-ND 97AC4958
Product Name Through Hole Resistors Through Hole Resistors Res, 300R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers