TE Connectivity Through Hole Resistors ROX9J270R

Description
270 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
270 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143053-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143053-ND
Through Hole Resistors A143053-ND
270 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J270R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J270R-ND
Through Hole Resistors 1111-ROX9J270R-ND
9W STD M/OX 5% 270R

9W STD M/OX 5% 270R

Buy Now Datasheet
Res, 270R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC7804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC7804
Res, 270R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC7804
RES, 270R, 9W, AXIAL, METAL OXIDE; Resistance:270ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 270R, 9W, AXIAL, METAL OXIDE; Resistance:270ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143053-ND 1111-ROX9J270R-ND 96AC7804
Product Name Through Hole Resistors Through Hole Resistors Res, 270R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers