TE Connectivity Through Hole Resistors ROX9J240R

Description
240 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
240 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143052-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143052-ND
Through Hole Resistors A143052-ND
240 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

240 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 240R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9869
Res, 240R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9869
RES, 240R, 9W, AXIAL, METAL OXIDE; Resistance:240ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 240R, 9W, AXIAL, METAL OXIDE; Resistance:240ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 9W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 9W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5289
Res, 240R, 9W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5289
RES, 240R, 9W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 240R, 9W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143052-ND 96AC9869 34AH5289
Product Name Through Hole Resistors Res, 240R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 240R, 9W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details