TE Connectivity Through Hole Resistors ROX9J200K

Description
200 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143122-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143122-ND
Through Hole Resistors A143122-ND
200 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

200 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J200K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J200K-ND
Through Hole Resistors 1111-ROX9J200K-ND
9W STD M/OX 5% 200K

9W STD M/OX 5% 200K

Buy Now Datasheet
Res, 200K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6574
Res, 200K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6574
RES, 200K, 9W, AXIAL, METAL OXIDE; Resistance:200kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 200K, 9W, AXIAL, METAL OXIDE; Resistance:200kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143122-ND 1111-ROX9J200K-ND 97AC6574
Product Name Through Hole Resistors Through Hole Resistors Res, 200K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers