The Res, 1K8, 9W, Axial, Metal Oxide resistor is part of the ROX series and features a resistance value of 1.8 kΩ with a power rating of 9W. It has a voltage rating of 750V and a tolerance of ±5%. This resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is suitable for applications requiring reliable line protection and can withstand overload conditions without mechanical damage. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its axial leaded configuration allows for easy integration into various circuit designs.
1.8 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 1K8, 9W, AXIAL, METAL OXIDE; Resistance:1.8kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143073-ND | 97AC5597 |
| Product Name | Through Hole Resistors | Res, 1K8, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |