TE Connectivity Through Hole Resistors ROX9J1K5

Description
1.5 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143071-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143071-ND
Through Hole Resistors A143071-ND
1.5 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J1K5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J1K5-ND
Through Hole Resistors 1111-ROX9J1K5-ND
FIXED RESISTOR METAL OXIDE FILM

FIXED RESISTOR METAL OXIDE FILM

Buy Now Datasheet
Res, 1K5, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0721
Res, 1K5, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0721
RES, 1K5, 9W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K5, 9W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143071-ND 1111-ROX9J1K5-ND 97AC0721
Product Name Through Hole Resistors Through Hole Resistors Res, 1K5, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers