TE Connectivity Through Hole Resistors ROX9J150R

Description
150 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
150 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143047-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143047-ND
Through Hole Resistors A143047-ND
150 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

150 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J150R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J150R-ND
Through Hole Resistors 1111-ROX9J150R-ND
FIXED RESISTOR METAL OXIDE FILM

FIXED RESISTOR METAL OXIDE FILM

Buy Now Datasheet
Res, 150R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9865
Res, 150R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9865
RES, 150R, 9W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 150R, 9W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143047-ND 1111-ROX9J150R-ND 96AC9865
Product Name Through Hole Resistors Through Hole Resistors Res, 150R, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details