TE Connectivity Through Hole Resistors ROX9J150K

Description
150 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
150 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143119-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143119-ND
Through Hole Resistors A143119-ND
150 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

150 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J150K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J150K-ND
Through Hole Resistors 1111-ROX9J150K-ND
FIXED RESISTOR METAL OXIDE FILM

FIXED RESISTOR METAL OXIDE FILM

Buy Now Datasheet
Res, 150K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4537
Res, 150K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4537
RES, 150K, 9W, AXIAL, METAL OXIDE; Resistance:150kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 150K, 9W, AXIAL, METAL OXIDE; Resistance:150kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143119-ND 1111-ROX9J150K-ND 97AC4537
Product Name Through Hole Resistors Through Hole Resistors Res, 150K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers