TE Connectivity Through Hole Resistors ROX8J91R

Description
91 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
91 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142955-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142955-ND
Through Hole Resistors A142955-ND
91 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

91 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J91R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J91R-ND
Through Hole Resistors 1111-ROX8J91R-ND
8W STD M/OX 5% 91R

8W STD M/OX 5% 91R

Buy Now Datasheet
Res, 91R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9860
Res, 91R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9860
RES, 91R, 8W, AXIAL, METAL OXIDE; Resistance:91ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

RES, 91R, 8W, AXIAL, METAL OXIDE; Resistance:91ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142955-ND 1111-ROX8J91R-ND 96AC9860
Product Name Through Hole Resistors Through Hole Resistors Res, 91R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers