82 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 82R, 8W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes
METAL OXIDE RESISTORS, 8W, STD, M/OX 5%, 82R. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A142954-ND | 96AC9859 | 133855384 |
| Product Name | Through Hole Resistors | Res, 82R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm | Resistor |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 82 ohms | 82 ohms |