75 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 75R, 8W, AXIAL, METAL OXIDE; Resistance:75ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A142953-ND | 1111-ROX8J75R-ND | 96AC7798 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 75R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use | |
| Technology / Construction | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 75 ohms | 75 ohms |