TE Connectivity Through Hole Resistors ROX8J6K8

Description
6.8 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143000-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143000-ND
Through Hole Resistors A143000-ND
6.8 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 6K8, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3862
Res, 6K8, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3862
RES, 6K8, 8W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

RES, 6K8, 8W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 8W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 8W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5232
Res, 6K8, 8W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5232
RES, 6K8, 8W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 6K8, 8W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143000-ND 97AC3862 34AH5232
Product Name Through Hole Resistors Res, 6K8, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 6K8, 8W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details