TE Connectivity Through Hole Resistors ROX8J680R

Description
680 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Description
680 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 680R, 8W, Axial, Metal Oxide from the ROX Series is designed for high power applications with a power rating of 8 watts and a resistance value of 680 ohms. It features a maximum working voltage of 750V and a resistance tolerance of ±5%. The resistor is constructed with a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics, making it suitable for applications requiring reliable line protection. The operating temperature range is specified, and the component is RoHS compliant. This resistor is available in an axial leaded configuration, facilitating easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Resistor 680R, 8W, Axial, Metal Oxide from the ROX Series is designed for high power applications with a power rating of 8 watts and a resistance value of 680 ohms. It features a maximum working voltage of 750V and a resistance tolerance of ±5%. The resistor is constructed with a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics, making it suitable for applications requiring reliable line protection. The operating temperature range is specified, and the component is RoHS compliant. This resistor is available in an axial leaded configuration, facilitating easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142976-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142976-ND
Through Hole Resistors A142976-ND
680 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J680R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J680R-ND
Through Hole Resistors 1111-ROX8J680R-ND
8W STD M/OX 5% 680R

8W STD M/OX 5% 680R

Buy Now Datasheet
Res, 680R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5591
Res, 680R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5591
RES, 680R, 8W, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 680R, 8W, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142976-ND 1111-ROX8J680R-ND 97AC5591
Product Name Through Hole Resistors Through Hole Resistors Res, 680R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details