TE Connectivity Through Hole Resistors ROX8J5K6

Description
5.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142998-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142998-ND
Through Hole Resistors A142998-ND
5.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J5K6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J5K6-ND
Through Hole Resistors 1111-ROX8J5K6-ND
8W STD M/OX 5% 5K6

8W STD M/OX 5% 5K6

Buy Now Datasheet
Res, 5K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1254
Res, 5K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1254
RES, 5K6, 8W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 5K6, 8W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142998-ND 1111-ROX8J5K6-ND 97AC1254
Product Name Through Hole Resistors Through Hole Resistors Res, 5K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers