TE Connectivity Through Hole Resistors ROX8J560R

Description
560 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
560 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142974-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142974-ND
Through Hole Resistors A142974-ND
560 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

560 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J560R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J560R-ND
Through Hole Resistors 1111-ROX8J560R-ND
8W STD M/OX 5% 560R

8W STD M/OX 5% 560R

Buy Now Datasheet
Res, 560R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3344
Res, 560R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3344
RES, 560R, 8W, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 560R, 8W, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142974-ND 1111-ROX8J560R-ND 97AC3344
Product Name Through Hole Resistors Through Hole Resistors Res, 560R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details