TE Connectivity Through Hole Resistors ROX8J51R

Description
51 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
51 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142949-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142949-ND
Through Hole Resistors A142949-ND
51 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

51 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J51R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J51R-ND
Through Hole Resistors 1111-ROX8J51R-ND
8W STD M/OX 5% 51R

8W STD M/OX 5% 51R

Buy Now Datasheet
Res, 51R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3072
Res, 51R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3072
RES, 51R, 8W, AXIAL, METAL OXIDE; Resistance:51ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

RES, 51R, 8W, AXIAL, METAL OXIDE; Resistance:51ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142949-ND 1111-ROX8J51R-ND 97AC3072
Product Name Through Hole Resistors Through Hole Resistors Res, 51R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details