TE Connectivity Through Hole Resistors ROX8J4K3

Description
4.3 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142995-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142995-ND
Through Hole Resistors A142995-ND
4.3 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.3 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 4K3, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3858
Res, 4K3, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3858
RES, 4K3, 8W, AXIAL, METAL OXIDE; Resistance:4.3kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 4K3, 8W, AXIAL, METAL OXIDE; Resistance:4.3kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142995-ND 97AC3858
Product Name Through Hole Resistors Res, 4K3, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details