TE Connectivity Through Hole Resistors ROX8J47R

Description
47 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
47 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142948-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142948-ND
Through Hole Resistors A142948-ND
47 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J47R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J47R-ND
Through Hole Resistors 1111-ROX8J47R-ND
8W STD M/OX 5% 47R

8W STD M/OX 5% 47R

Buy Now Datasheet
Res, 47R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8238
Res, 47R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8238
RES, 47R, 8W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

RES, 47R, 8W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142948-ND 1111-ROX8J47R-ND 96AC8238
Product Name Through Hole Resistors Through Hole Resistors Res, 47R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers