47 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 47K, 8W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143020-ND | 97AC1798 |
| Product Name | Through Hole Resistors | Res, 47K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |