The Resistor, 39R, 8W, Axial, Metal Oxide from the ROX Series is designed for high power applications with a power rating of 8 watts and a maximum working voltage of 750V. It features a resistance tolerance of ±5% and is constructed with a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. The resistor is suitable for applications requiring reliable line protection and is compliant with RoHS standards. Its axial leaded design allows for easy integration into various electronic circuits. The operating temperature range is specified, ensuring performance under different environmental conditions.
39 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 39R, 8W, AXIAL, METAL OXIDE; Resistance:39ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A142946-ND | 96AC8237 |
| Product Name | Through Hole Resistors | Res, 39R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 39 ohms | 39 ohms |