The Resistor, 390R, 8W, Axial, Metal Oxide is part of the ROX Series and features a resistance value of 390 ohms with a power rating of 8 watts. It has a voltage rating of 750 volts and a tolerance of ±5%. The resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is designed for applications requiring reliable performance under overload conditions without mechanical damage. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its axial leaded configuration allows for easy integration into various electronic circuits.
390 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 390R, 8W, AXIAL, METAL OXIDE; Resistance:390ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A142970-ND | 97AC2806 |
| Product Name | Through Hole Resistors | Res, 390R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 390 ohms | 390 ohms |