TE Connectivity Through Hole Resistors ROX8J360R

Description
360 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
360 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142969-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142969-ND
Through Hole Resistors A142969-ND
360 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

360 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J360R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J360R-ND
Through Hole Resistors 1111-ROX8J360R-ND
8W STD M/OX 5% 360R

8W STD M/OX 5% 360R

Buy Now Datasheet
Res, 360R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5196
Res, 360R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5196
RES, 360R, 8W, AXIAL, METAL OXIDE; Resistance:360ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 360R, 8W, AXIAL, METAL OXIDE; Resistance:360ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142969-ND 1111-ROX8J360R-ND 97AC5196
Product Name Through Hole Resistors Through Hole Resistors Res, 360R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers