TE Connectivity Through Hole Resistors ROX8J30R

Description
30 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
30 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142943-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142943-ND
Through Hole Resistors A142943-ND
30 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

30 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J30R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J30R-ND
Through Hole Resistors 1111-ROX8J30R-ND
8W STD M/OX 5% 30R

8W STD M/OX 5% 30R

Buy Now Datasheet
Res, 30R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3067
Res, 30R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3067
RES, 30R, 8W, AXIAL, METAL OXIDE; Resistance:30ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

RES, 30R, 8W, AXIAL, METAL OXIDE; Resistance:30ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:41mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142943-ND 1111-ROX8J30R-ND 97AC3067
Product Name Through Hole Resistors Through Hole Resistors Res, 30R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details