TE Connectivity Through Hole Resistors ROX8J2K7

Description
2.7 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142990-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142990-ND
Through Hole Resistors A142990-ND
2.7 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.7 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 2K7, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8656
Res, 2K7, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8656
RES, 2K7, 8W, AXIAL, METAL OXIDE; Resistance:2.7kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 2K7, 8W, AXIAL, METAL OXIDE; Resistance:2.7kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142990-ND 96AC8656
Product Name Through Hole Resistors Res, 2K7, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details