240 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 240R, 8W, AXIAL, METAL OXIDE; Resistance:240ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Element Type:Metal Oxide RoHS Compliant: Yes
RES, 240R, 8W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A142965-ND | 97AC0139 | 34AH5196 |
| Product Name | Through Hole Resistors | Res, 240R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm | Res, 240R, 8W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 240 ohms | 240 ohms |