TE Connectivity Through Hole Resistors ROX8J200R

Description
200 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Description
200 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 200R, 8W, Axial, Metal Oxide is part of the ROX Series and features a resistance value of 200 ohms with a power rating of 8 watts. It has a voltage rating of 750V and a tolerance of ±5%. The resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is designed to withstand overload conditions without mechanical damage, making it suitable for applications such as line protection. The product is RoHS compliant and features an axial leaded package, which is beneficial for space-saving designs in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Resistor, 200R, 8W, Axial, Metal Oxide is part of the ROX Series and features a resistance value of 200 ohms with a power rating of 8 watts. It has a voltage rating of 750V and a tolerance of ±5%. The resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is designed to withstand overload conditions without mechanical damage, making it suitable for applications such as line protection. The product is RoHS compliant and features an axial leaded package, which is beneficial for space-saving designs in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142963-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142963-ND
Through Hole Resistors A142963-ND
200 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

200 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 200R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0138
Res, 200R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0138
RES, 200R, 8W, AXIAL, METAL OXIDE; Resistance:200ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 200R, 8W, AXIAL, METAL OXIDE; Resistance:200ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142963-ND 97AC0138
Product Name Through Hole Resistors Res, 200R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details