TE Connectivity Through Hole Resistors ROX8J1K6

Description
1.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142985-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142985-ND
Through Hole Resistors A142985-ND
1.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.6 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J1K6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J1K6-ND
Through Hole Resistors 1111-ROX8J1K6-ND
8W STD M/OX 5% 1K6

8W STD M/OX 5% 1K6

Buy Now Datasheet
Res, 1K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0982
Res, 1K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0982
RES, 1K6, 8W, AXIAL, METAL OXIDE; Resistance:1.6kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K6, 8W, AXIAL, METAL OXIDE; Resistance:1.6kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142985-ND 1111-ROX8J1K6-ND 97AC0982
Product Name Through Hole Resistors Through Hole Resistors Res, 1K6, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers