TE Connectivity Through Hole Resistors ROX8J1K1

Description
1.1 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.1 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142981-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142981-ND
Through Hole Resistors A142981-ND
1.1 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.1 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 1K1, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8462
Res, 1K1, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8462
RES, 1K1, 8W, AXIAL, METAL OXIDE; Resistance:1.1kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K1, 8W, AXIAL, METAL OXIDE; Resistance:1.1kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142981-ND 96AC8462
Product Name Through Hole Resistors Res, 1K1, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details