TE Connectivity Through Hole Resistors ROX8J180R

Description
180 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
180 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142962-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142962-ND
Through Hole Resistors A142962-ND
180 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J180R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J180R-ND
Through Hole Resistors 1111-ROX8J180R-ND
8W STD M/OX 5% 180R

8W STD M/OX 5% 180R

Buy Now Datasheet
Res, 180R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8024
Res, 180R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8024
RES, 180R, 8W, AXIAL, METAL OXIDE; Resistance:180ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 180R, 8W, AXIAL, METAL OXIDE; Resistance:180ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142962-ND 1111-ROX8J180R-ND 96AC8024
Product Name Through Hole Resistors Through Hole Resistors Res, 180R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers