TE Connectivity Through Hole Resistors ROX8J160R

Description
160 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
160 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142961-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142961-ND
Through Hole Resistors A142961-ND
160 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

160 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 160R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9862
Res, 160R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9862
RES, 160R, 8W, AXIAL, METAL OXIDE; Resistance:160ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 160R, 8W, AXIAL, METAL OXIDE; Resistance:160ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142961-ND 96AC9862
Product Name Through Hole Resistors Res, 160R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details